Protektive Pak Wire Harness Clip; Cable Clamp / Clip Type Pro Power EHC-8

Description
WIRE HARNESS CLIP; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:29.4mm; External Width:10.2mm RoHS Compliant: Yes
Datasheet
Description
WIRE HARNESS CLIP; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:29.4mm; External Width:10.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Harness Clip; Cable Clamp / Clip Type Pro Power - 37N2119 - Newark, An Avnet Company
Chicago, IL, United States
Wire Harness Clip; Cable Clamp / Clip Type Pro Power
37N2119
Wire Harness Clip; Cable Clamp / Clip Type Pro Power 37N2119
WIRE HARNESS CLIP; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:29.4mm; External Width:10.2mm RoHS Compliant: Yes

WIRE HARNESS CLIP; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:12.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:29.4mm; External Width:10.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 37N2119
Product Name Wire Harness Clip; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
P-Clips - 1440672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details