SCS Anti-Static, ESD Bags, Materials D27820

Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 20"" (508mm)"
Request a Quote Datasheet
Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 20"" (508mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP609-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP609-ND
Anti-Static, ESD Bags, Materials SCP609-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 20"" (508mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 8"" (203.2mm) X 20"" (508mm)"

Buy Now Datasheet
Moisture Barrier Bag, Heat Seal, 8x20; Bag Type Scs - 01AC7163 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 8x20; Bag Type Scs
01AC7163
Moisture Barrier Bag, Heat Seal, 8x20; Bag Type Scs 01AC7163
MOISTURE BARRIER BAG, HEAT SEAL, 8"X20"; Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:8"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

MOISTURE BARRIER BAG, HEAT SEAL, 8"X20"; Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:8"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number SCP609-ND 01AC7163
Product Name Anti-Static, ESD Bags, Materials Moisture Barrier Bag, Heat Seal, 8x20; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 2877773 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded; ESD
Height 24.02 inch (610 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details