RS Components, Ltd. Bin Bags 7716569

Description
Yellow refuse sack 200 gauge
Request a Quote
Description
Yellow refuse sack 200 gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bin Bags - 7716569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bin Bags
7716569
Bin Bags 7716569
Yellow refuse sack 200 gauge

Yellow refuse sack 200 gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 7716569
Product Name Bin Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Bin Bags - 2022209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polythene
Height 37.99 inch (965 mm)
View Details
Instrument Cases - 1951521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.77 inch (45 mm)
Length 6.3 inch (160 mm)
View Details
Laptop Bags - 688142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 12% Polyvinyl Chloride, 88% Recycled Polyester
Width 14.96 inch (380 mm)
View Details
Laptop Bags - 324997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Neoprene
Width 16.54 inch (420 mm)
View Details