SLEEVING, BRAIDED, NYLON, 25.4MM ID, BLACK, 250FT; Sleeving / Tubing Type:Shielding; Sleeving Material:Nylon (Polyamide); Sleeving Colour:Black; Internal Diameter:25.4mm; Length - Metric:76.2m; Length - Imperial:250ft; Length:76.2m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 67T1883 |
| Product Name | Sleeving, Braided, Nylon, 25.4Mm Id, Black, 250Ft; Sleeving / Tubing Type Pro Power |
| Sleeving | Mesh / Braided Sleeving; Shrink Tubing |