Protektive Pak Grommet Strip/edging, Pe, Natural, 100Ft; Grommet Type Pro Power CGP-1

Description
GROMMET STRIP/EDGING, PE, NATURAL, 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:0.9mm; Grommet Colour:Natural; Height:3.2mmRoHS Compliant: Yes
Description
GROMMET STRIP/EDGING, PE, NATURAL, 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:0.9mm; Grommet Colour:Natural; Height:3.2mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet Strip/edging, Pe, Natural, 100Ft; Grommet Type Pro Power - 23N3658 - Newark, An Avnet Company
Chicago, IL, United States
Grommet Strip/edging, Pe, Natural, 100Ft; Grommet Type Pro Power
23N3658
Grommet Strip/edging, Pe, Natural, 100Ft; Grommet Type Pro Power 23N3658
GROMMET STRIP/EDGING, PE, NATURAL, 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:0.9mm; Grommet Colour:Natural; Height:3.2mmRoHS Compliant: Yes

GROMMET STRIP/EDGING, PE, NATURAL, 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:0.9mm; Grommet Colour:Natural; Height:3.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 23N3658
Product Name Grommet Strip/edging, Pe, Natural, 100Ft; Grommet Type Pro Power
Shape Flexible Grommet / Edging
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-4 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 559.925 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LS60WT - LS60WT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details