Protektive Pak Cable Fastener; Cable Clamp / Clip Type Pro Power CFCC-1

Description
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PPO (Polyphenylene Oxide), PS (Polystyrene); Cable Clamp / Clip Colour:White; External Length:14.3mm RoHS Compliant: Yes
Description
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PPO (Polyphenylene Oxide), PS (Polystyrene); Cable Clamp / Clip Colour:White; External Length:14.3mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Fastener; Cable Clamp / Clip Type Pro Power - 23N3681 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Pro Power
23N3681
Cable Fastener; Cable Clamp / Clip Type Pro Power 23N3681
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PPO (Polyphenylene Oxide), PS (Polystyrene); Cable Clamp / Clip Colour:White; External Length:14.3mm RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PPO (Polyphenylene Oxide), PS (Polystyrene); Cable Clamp / Clip Colour:White; External Length:14.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 23N3681
Product Name Cable Fastener; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8123 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 2662293 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details