CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:299.72mm; Cable Tie Width:3.607mm; Cable Bundle Diameter Max:82.804mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 04N9693 |
| Product Name | Cable Ties; Cable Tie Material Pro Power |
| Length | 11.8 inch (300 mm) |