Protektive Pak Cable Ties; Cable Tie Material Pro Power CBBR6684

Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:202.946mm; Cable Tie Width:4.572mm; Cable Bundle Diameter Max:53.543mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Natural
Datasheet
Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:202.946mm; Cable Tie Width:4.572mm; Cable Bundle Diameter Max:53.543mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Natural
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 04N9663 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
04N9663
Cable Ties; Cable Tie Material Pro Power 04N9663
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:202.946mm; Cable Tie Width:4.572mm; Cable Bundle Diameter Max:53.543mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Natural

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:202.946mm; Cable Tie Width:4.572mm; Cable Bundle Diameter Max:53.543mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Natural

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 04N9663
Product Name Cable Ties; Cable Tie Material Pro Power
Length 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details