Protektive Pak Cable Tie Mount; Mount Fixing Type Pro Power CBBR0914

Description
CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon (Polyamide); Length:25.4mm; Width:25.4mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Body Material:Nylon RoHS Compliant: NA
Datasheet
Description
CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon (Polyamide); Length:25.4mm; Width:25.4mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Body Material:Nylon RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mount; Mount Fixing Type Pro Power - 04N9649 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Pro Power
04N9649
Cable Tie Mount; Mount Fixing Type Pro Power 04N9649
CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon (Polyamide); Length:25.4mm; Width:25.4mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Body Material:Nylon RoHS Compliant: NA

CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon (Polyamide); Length:25.4mm; Width:25.4mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Body Material:Nylon RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 04N9649
Product Name Cable Tie Mount; Mount Fixing Type Pro Power
Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers