Protektive Pak Cable Ties; Cable Tie Material Pro Power BTP-8-BLU

Description
CABLE TIES; Cable Tie Material:PE (Polyethylene); Cable Tie Length:222.3mm; Cable Tie Width:9.5mm; Cable Bundle Diameter Max:60.3mm; Cable Tie Type:Beaded; Product Range:-; Accessory Type:Cable Tie; Body Material:Polyethylen e RoHS Compliant: Yes
Description
CABLE TIES; Cable Tie Material:PE (Polyethylene); Cable Tie Length:222.3mm; Cable Tie Width:9.5mm; Cable Bundle Diameter Max:60.3mm; Cable Tie Type:Beaded; Product Range:-; Accessory Type:Cable Tie; Body Material:Polyethylen e RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 23N3689 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
23N3689
Cable Ties; Cable Tie Material Pro Power 23N3689
CABLE TIES; Cable Tie Material:PE (Polyethylene); Cable Tie Length:222.3mm; Cable Tie Width:9.5mm; Cable Bundle Diameter Max:60.3mm; Cable Tie Type:Beaded; Product Range:-; Accessory Type:Cable Tie; Body Material:Polyethylen e RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:PE (Polyethylene); Cable Tie Length:222.3mm; Cable Tie Width:9.5mm; Cable Bundle Diameter Max:60.3mm; Cable Tie Type:Beaded; Product Range:-; Accessory Type:Cable Tie; Body Material:Polyethylene RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 23N3689
Product Name Cable Ties; Cable Tie Material Pro Power
Length 8.75 inch (222 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details