CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:222.3mm; Cable Tie Width:9.5mm; Cable Bundle Diameter Max:60.3mm; Cable Tie Type:Beaded; Product Range:-; Accessory Type:Cable Tie; Body Material:Polyethylen
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 23N3690 |
| Product Name | Cable Ties; Cable Tie Material Pro Power |
| Length | 8.75 inch (222 mm) |