Protektive Pak Cable Tie, Steel,coated, 360 X 7.9, 50Pk; Cable Tie Material Pro Power BC76-360

Description
CABLE TIE, STEEL,COATED, 360 X 7.9, 50PK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:360mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:175lb; Cable Tie RoHS Compliant: NA
Datasheet
Description
CABLE TIE, STEEL,COATED, 360 X 7.9, 50PK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:360mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:175lb; Cable Tie RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Steel,coated, 360 X 7.9, 50Pk; Cable Tie Material Pro Power - 91Y4179 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Steel,coated, 360 X 7.9, 50Pk; Cable Tie Material Pro Power
91Y4179
Cable Tie, Steel,coated, 360 X 7.9, 50Pk; Cable Tie Material Pro Power 91Y4179
CABLE TIE, STEEL,COATED, 360 X 7.9, 50PK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:360mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:175lb; Cable Tie RoHS Compliant: NA

CABLE TIE, STEEL,COATED, 360 X 7.9, 50PK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:360mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:175lb; Cable Tie RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 91Y4179
Product Name Cable Tie, Steel,coated, 360 X 7.9, 50Pk; Cable Tie Material Pro Power
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers