Protektive Pak Cable Tie, Steel,coated,200 X 4.6, 100Pk; Cable Tie Material Pro Power BC46-200

Description
CABLE TIE, STEEL,COATED,200 X 4.6, 100PK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:200mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:100lb; Cable Tie RoHS Compliant: NA
Datasheet
Description
CABLE TIE, STEEL,COATED,200 X 4.6, 100PK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:200mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:100lb; Cable Tie RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Steel,coated,200 X 4.6, 100Pk; Cable Tie Material Pro Power - 91Y4173 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Steel,coated,200 X 4.6, 100Pk; Cable Tie Material Pro Power
91Y4173
Cable Tie, Steel,coated,200 X 4.6, 100Pk; Cable Tie Material Pro Power 91Y4173
CABLE TIE, STEEL,COATED,200 X 4.6, 100PK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:200mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:100lb; Cable Tie RoHS Compliant: NA

CABLE TIE, STEEL,COATED,200 X 4.6, 100PK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:200mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:100lb; Cable Tie RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 91Y4173
Product Name Cable Tie, Steel,coated,200 X 4.6, 100Pk; Cable Tie Material Pro Power
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - EN3742-291 - TE Connectivity
Specs
Material Stainless Steel
Length 5.91 inch (150 mm)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details