Protektive Pak Cable Fastener; Cable Clamp / Clip Type Pro Power AUC-2

Description
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:19.1mm; External Width:19.1mm RoHS Compliant: Yes
Datasheet
Description
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:19.1mm; External Width:19.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Fastener; Cable Clamp / Clip Type Pro Power - 16N1050 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Pro Power
16N1050
Cable Fastener; Cable Clamp / Clip Type Pro Power 16N1050
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:19.1mm; External Width:19.1mm RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:19.1mm; External Width:19.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 16N1050
Product Name Cable Fastener; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2691832 - RS Components, Ltd.
Specs
Diameter 0.437 inch (11.1 mm)
Material Polyamide 66
View Details
SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details