Protektive Pak P Clip, Zinc Plated, 21Mm; Internal Diameter Pro Power ACTZPCLIP21

Description
P CLIP, ZINC PLATED, 21MM; Internal Diameter:21mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Metallic; External Length:-; External Width:12mm; Height:-; Product Range:
Description
P CLIP, ZINC PLATED, 21MM; Internal Diameter:21mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Metallic; External Length:-; External Width:12mm; Height:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
P Clip, Zinc Plated, 21Mm; Internal Diameter Pro Power - 84AJ0803 - Newark, An Avnet Company
Chicago, IL, United States
P Clip, Zinc Plated, 21Mm; Internal Diameter Pro Power
84AJ0803
P Clip, Zinc Plated, 21Mm; Internal Diameter Pro Power 84AJ0803
P CLIP, ZINC PLATED, 21MM; Internal Diameter:21mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Metallic; External Length:-; External Width:12mm; Height:-; Product Range:

P CLIP, ZINC PLATED, 21MM; Internal Diameter:21mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Metallic; External Length:-; External Width:12mm; Height:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 84AJ0803
Product Name P Clip, Zinc Plated, 21Mm; Internal Diameter Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details
Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details
Cable Clips & Clamps - 1823854 - RS Components, Ltd.
Specs
Type Clip
Diameter 0.315 inch (8 mm)
Material Steel; Steel
View Details