Protektive Pak P Clip, Zinc Plated, 10Mm; Internal Diameter Pro Power ACTZPCLIP10

Description
P CLIP, ZINC PLATED, 10MM; Internal Diameter:10mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Metallic; External Length:-; External Width:12mm; Height:-; Product Range:
Description
P CLIP, ZINC PLATED, 10MM; Internal Diameter:10mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Metallic; External Length:-; External Width:12mm; Height:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
P Clip, Zinc Plated, 10Mm; Internal Diameter Pro Power - 84AJ0799 - Newark, An Avnet Company
Chicago, IL, United States
P Clip, Zinc Plated, 10Mm; Internal Diameter Pro Power
84AJ0799
P Clip, Zinc Plated, 10Mm; Internal Diameter Pro Power 84AJ0799
P CLIP, ZINC PLATED, 10MM; Internal Diameter:10mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Metallic; External Length:-; External Width:12mm; Height:-; Product Range:

P CLIP, ZINC PLATED, 10MM; Internal Diameter:10mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Metallic; External Length:-; External Width:12mm; Height:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 84AJ0799
Product Name P Clip, Zinc Plated, 10Mm; Internal Diameter Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2662271 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material PVC; Polyvinyl Chloride
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Clamping Clip For Conduit Tubes - 8221056 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details