Protektive Pak P Clip, Stainless Steel, 21Mm; Internal Diameter Pro Power ACTSSPCLIP21

Description
P CLIP, STAINLESS STEEL, 21MM; Internal Diameter:21mm; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:Metallic; External Length:-; External Width:12mm; Height:-; Product Range:
Description
P CLIP, STAINLESS STEEL, 21MM; Internal Diameter:21mm; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:Metallic; External Length:-; External Width:12mm; Height:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
P Clip, Stainless Steel, 21Mm; Internal Diameter Pro Power - 84AJ0791 - Newark, An Avnet Company
Chicago, IL, United States
P Clip, Stainless Steel, 21Mm; Internal Diameter Pro Power
84AJ0791
P Clip, Stainless Steel, 21Mm; Internal Diameter Pro Power 84AJ0791
P CLIP, STAINLESS STEEL, 21MM; Internal Diameter:21mm; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:Metallic; External Length:-; External Width:12mm; Height:-; Product Range:

P CLIP, STAINLESS STEEL, 21MM; Internal Diameter:21mm; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:Metallic; External Length:-; External Width:12mm; Height:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 84AJ0791
Product Name P Clip, Stainless Steel, 21Mm; Internal Diameter Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8105 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
4 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Clips & Clamps - 2414782 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.500 inch (12.7 mm)
Material Nylon 66
View Details