Protektive Pak Heat-Stabilized Cable Ties; Cable Tie Material Pro Power 8409-0377

Description
HEAT-STABILIZED CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:214.84mm; Cable Tie Width:4.05mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Heat Stabilized; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes
Datasheet
Description
HEAT-STABILIZED CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:214.84mm; Cable Tie Width:4.05mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Heat Stabilized; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Stabilized Cable Ties; Cable Tie Material Pro Power - 16N867 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Stabilized Cable Ties; Cable Tie Material Pro Power
16N867
Heat-Stabilized Cable Ties; Cable Tie Material Pro Power 16N867
HEAT-STABILIZED CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:214.84mm; Cable Tie Width:4.05mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Heat Stabilized; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

HEAT-STABILIZED CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:214.84mm; Cable Tie Width:4.05mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Heat Stabilized; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 16N867
Product Name Heat-Stabilized Cable Ties; Cable Tie Material Pro Power
Length 8.46 inch (215 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details