HEAT-STABILIZED CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:151.25mm; Cable Tie Width:3.57mm; Cable Bundle Diameter Max:31.75mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 16N865 |
| Product Name | Heat-Stabilized Cable Ties; Cable Tie Material Pro Power |
| Length | 5.95 inch (151 mm) |