Protektive Pak Cable Ties, 102.16Mm L, Nylon 6.6, Black, 18 Lbs, Pk100; Cable Tie Material Pro Power 8409-0367

Description
CABLE TIES, 102.16MM L, NYLON 6.6, BLACK, 18 LBS, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:102.16mm; Cable Tie Width:2.46mm; Cable Bundle Diameter Max:19.05mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE TIES, 102.16MM L, NYLON 6.6, BLACK, 18 LBS, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:102.16mm; Cable Tie Width:2.46mm; Cable Bundle Diameter Max:19.05mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties, 102.16Mm L, Nylon 6.6, Black, 18 Lbs, Pk100; Cable Tie Material Pro Power - 16N857 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 102.16Mm L, Nylon 6.6, Black, 18 Lbs, Pk100; Cable Tie Material Pro Power
16N857
Cable Ties, 102.16Mm L, Nylon 6.6, Black, 18 Lbs, Pk100; Cable Tie Material Pro Power 16N857
CABLE TIES, 102.16MM L, NYLON 6.6, BLACK, 18 LBS, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:102.16mm; Cable Tie Width:2.46mm; Cable Bundle Diameter Max:19.05mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIES, 102.16MM L, NYLON 6.6, BLACK, 18 LBS, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:102.16mm; Cable Tie Width:2.46mm; Cable Bundle Diameter Max:19.05mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 16N857
Product Name Cable Ties, 102.16Mm L, Nylon 6.6, Black, 18 Lbs, Pk100; Cable Tie Material Pro Power
Length 4.02 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details