Protektive Pak Cable Tie; Cable Tie Material Pro Power 8409-0359

Description
CABLE TIE; Cable Tie Material:ECTFE (Ethylene Chlorotrifluoroethyl ene) Fluoropolymer; Cable Tie Length:203.23mm; Cable Tie Width:4.47mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet
Description
CABLE TIE; Cable Tie Material:ECTFE (Ethylene Chlorotrifluoroethyl ene) Fluoropolymer; Cable Tie Length:203.23mm; Cable Tie Width:4.47mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie; Cable Tie Material Pro Power - 16N849 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie; Cable Tie Material Pro Power
16N849
Cable Tie; Cable Tie Material Pro Power 16N849
CABLE TIE; Cable Tie Material:ECTFE (Ethylene Chlorotrifluoroethyl ene) Fluoropolymer; Cable Tie Length:203.23mm; Cable Tie Width:4.47mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:-; Colour:Red RoHS Compliant: Yes

CABLE TIE; Cable Tie Material:ECTFE (Ethylene Chlorotrifluoroethylene) Fluoropolymer; Cable Tie Length:203.23mm; Cable Tie Width:4.47mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 16N849
Product Name Cable Tie; Cable Tie Material Pro Power
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details