Protektive Pak Cable Ties, Flag, 112.83Mm L, Nylon, Natural, 18Lb, Pk100; Cable Tie Material Pro Power 8409-0354

Description
CABLE TIES, FLAG, 112.83MM L, NYLON, NATURAL, 18LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:112.83mm; Cable Tie Width:2.46mm; Cable Bundle Diameter Max:19.05mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE TIES, FLAG, 112.83MM L, NYLON, NATURAL, 18LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:112.83mm; Cable Tie Width:2.46mm; Cable Bundle Diameter Max:19.05mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties, Flag, 112.83Mm L, Nylon, Natural, 18Lb, Pk100; Cable Tie Material Pro Power - 16N844 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, Flag, 112.83Mm L, Nylon, Natural, 18Lb, Pk100; Cable Tie Material Pro Power
16N844
Cable Ties, Flag, 112.83Mm L, Nylon, Natural, 18Lb, Pk100; Cable Tie Material Pro Power 16N844
CABLE TIES, FLAG, 112.83MM L, NYLON, NATURAL, 18LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:112.83mm; Cable Tie Width:2.46mm; Cable Bundle Diameter Max:19.05mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIES, FLAG, 112.83MM L, NYLON, NATURAL, 18LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:112.83mm; Cable Tie Width:2.46mm; Cable Bundle Diameter Max:19.05mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 16N844
Product Name Cable Ties, Flag, 112.83Mm L, Nylon, Natural, 18Lb, Pk100; Cable Tie Material Pro Power
Length 4.44 inch (113 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details