Protektive Pak Cable Fastener; Cable Clamp / Clip Type Pro Power 8408-0406

Description
CABLE FASTENER; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.9mm; External Width:5.6mm; Height:13mm RoHS Compliant: Yes
Datasheet
Description
CABLE FASTENER; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.9mm; External Width:5.6mm; Height:13mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Fastener; Cable Clamp / Clip Type Pro Power - 16N969 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Pro Power
16N969
Cable Fastener; Cable Clamp / Clip Type Pro Power 16N969
CABLE FASTENER; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.9mm; External Width:5.6mm; Height:13mm RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15.9mm; External Width:5.6mm; Height:13mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 16N969
Product Name Cable Fastener; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Spring Clips - 1753582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details