SCS Anti-Static, ESD Grounding Mats 8261

Description
Conductive, Dissipative Table, Workbench Runner Grounding Mat Vinyl Brown 24' (7.32m) X 2' (0.61m)
Request a Quote Datasheet
Description
Conductive, Dissipative Table, Workbench Runner Grounding Mat Vinyl Brown 24' (7.32m) X 2' (0.61m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Grounding Mats - 82613M-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Grounding Mats
82613M-ND
Anti-Static, ESD Grounding Mats 82613M-ND
Conductive, Dissipative Table, Workbench Runner Grounding Mat Vinyl Brown 24' (7.32m) X 2' (0.61m)

Conductive, Dissipative Table, Workbench Runner Grounding Mat Vinyl Brown 24' (7.32m) X 2' (0.61m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ground Protection Mats and Portable Roadway
Product Number 82613M-ND
Product Name Anti-Static, ESD Grounding Mats
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

36
Specs
Color Black; Black
Length 3 ft (9.14 dm)
Width 3 ft (9.14 dm)
View Details
2' x 8' AlturnaMAT® Ground Protection Mat, 120 Ton Load Capacity, Clear - CM28 - CM28 - Checkers
Specs
Color Clear
Length 8 ft (24.38 dm)
Width 2 ft (6.1 dm)
View Details
24
Specs
Color Black; Black
Length 2 ft (6.1 dm)
Width 2 ft (6.1 dm)
View Details