Checkers 12 Pack, 4' x 8' VersaMAT® Ground Protection MatPak with Hand Holes, 120 Ton Capacity, Clear - CVCP4HH8 CVCP4HH8

Description
VersaMAT® Mat-Paks are a convenient, economical package of 12 mats plus accessories and metal storage-skid rack. Mat-Paks include (12) 4' x 8' or 3' x 8' Mats, (20) Single Turn-A-Links, (2) Handi-Hooks, (1) Metal Storage Rack, and (2) Ratchet Straps. Just load the Mat-Pak onto your truck bed and you€™re set for making a nearly 50 foot €œroadway€ to the job site, or you can make a working platform for vehicles and personnel. VersaMAT® was developed to be a more multi-functional ground protection mat for use where a user is looking for the additional benefit of a walking or standing/working surface with a heavy load capacity for construction equipment. VersaMAT® features a low-profile slip-resistant traction surface making it ideal for pedestrian applications. The standard VersaMAT® has the aggressive AlturnaMAT® tread on one side but is also available with a smooth surface making it truly versatile. Featuring a high load-bearing capacity of 120 tons*, VersaMAT® can also be used as a vehicle track way, vehicle parking area, or staging area for supplies and equipment. Weighing just 86 lbs (39 kg) at its maximum size, VersaMAT® can be easily be deployed by hand. VersaMAT® is manufactured from 100% recycled high-density polyethylene, making it durable and resistant to all weather conditions. VersaMAT® has a flexible construction meaning that the mat will follow the contours of the ground delivering a highly effective access solution on sloping or undulating ground conditions. VersaMAT® can be connected together using our flat Turn-A-Links or EZ Link connectors ensuring you have a firm and secure trackway. *Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%. Easy, convenient way to transport and store mats Mat-Paks include (12) 4' x 8' or 3' x 8' Mats, (20) Single Turn-A-Links, (2) Handi-Hooks, (1) Metal Storage Rack, and (2) Ratchet Strap 100% recycled high-density polyethylene (HDPE) Low-profile VersaMAT® surface on one side and aggressive AlturnaMAT® surface on the other Supports loads up to 120 tons* Available in black or clear Contours to different ground conditions due to its flexible design Mats can be locked together with Turn-A-Links forming a continuous roadway or workable platform Limited Lifetime Warranty
Description
VersaMAT® Mat-Paks are a convenient, economical package of 12 mats plus accessories and metal storage-skid rack. Mat-Paks include (12) 4' x 8' or 3' x 8' Mats, (20) Single Turn-A-Links, (2) Handi-Hooks, (1) Metal Storage Rack, and (2) Ratchet Straps. Just load the Mat-Pak onto your truck bed and you€™re set for making a nearly 50 foot €œroadway€ to the job site, or you can make a working platform for vehicles and personnel. VersaMAT® was developed to be a more multi-functional ground protection mat for use where a user is looking for the additional benefit of a walking or standing/working surface with a heavy load capacity for construction equipment. VersaMAT® features a low-profile slip-resistant traction surface making it ideal for pedestrian applications. The standard VersaMAT® has the aggressive AlturnaMAT® tread on one side but is also available with a smooth surface making it truly versatile. Featuring a high load-bearing capacity of 120 tons*, VersaMAT® can also be used as a vehicle track way, vehicle parking area, or staging area for supplies and equipment. Weighing just 86 lbs (39 kg) at its maximum size, VersaMAT® can be easily be deployed by hand. VersaMAT® is manufactured from 100% recycled high-density polyethylene, making it durable and resistant to all weather conditions. VersaMAT® has a flexible construction meaning that the mat will follow the contours of the ground delivering a highly effective access solution on sloping or undulating ground conditions. VersaMAT® can be connected together using our flat Turn-A-Links or EZ Link connectors ensuring you have a firm and secure trackway. *Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%. Easy, convenient way to transport and store mats Mat-Paks include (12) 4' x 8' or 3' x 8' Mats, (20) Single Turn-A-Links, (2) Handi-Hooks, (1) Metal Storage Rack, and (2) Ratchet Strap 100% recycled high-density polyethylene (HDPE) Low-profile VersaMAT® surface on one side and aggressive AlturnaMAT® surface on the other Supports loads up to 120 tons* Available in black or clear Contours to different ground conditions due to its flexible design Mats can be locked together with Turn-A-Links forming a continuous roadway or workable platform Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
12 Pack, 4' x 8' VersaMAT® Ground Protection MatPak with Hand Holes, 120 Ton Capacity, Clear - CVCP4HH8 - CVCP4HH8 - Checkers
Broomfield, CO, United States
12 Pack, 4' x 8' VersaMAT® Ground Protection MatPak with Hand Holes, 120 Ton Capacity, Clear - CVCP4HH8
CVCP4HH8
12 Pack, 4' x 8' VersaMAT® Ground Protection MatPak with Hand Holes, 120 Ton Capacity, Clear - CVCP4HH8 CVCP4HH8
VersaMAT® Mat-Paks are a convenient, economical package of 12 mats plus accessories and metal storage-skid rack. Mat-Paks include (12) 4' x 8' or 3' x 8' Mats, (20) Single Turn-A-Links, (2) Handi-Hooks, (1) Metal Storage Rack, and (2) Ratchet Straps. Just load the Mat-Pak onto your truck bed and you€™re set for making a nearly 50 foot €œroadway€ to the job site, or you can make a working platform for vehicles and personnel. VersaMAT® was developed to be a more multi-functional ground protection mat for use where a user is looking for the additional benefit of a walking or standing/working surface with a heavy load capacity for construction equipment. VersaMAT® features a low-profile slip-resistant traction surface making it ideal for pedestrian applications. The standard VersaMAT® has the aggressive AlturnaMAT® tread on one side but is also available with a smooth surface making it truly versatile. Featuring a high load-bearing capacity of 120 tons*, VersaMAT® can also be used as a vehicle track way, vehicle parking area, or staging area for supplies and equipment. Weighing just 86 lbs (39 kg) at its maximum size, VersaMAT® can be easily be deployed by hand. VersaMAT® is manufactured from 100% recycled high-density polyethylene, making it durable and resistant to all weather conditions. VersaMAT® has a flexible construction meaning that the mat will follow the contours of the ground delivering a highly effective access solution on sloping or undulating ground conditions. VersaMAT® can be connected together using our flat Turn-A-Links or EZ Link connectors ensuring you have a firm and secure trackway. *Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%. Easy, convenient way to transport and store mats Mat-Paks include (12) 4' x 8' or 3' x 8' Mats, (20) Single Turn-A-Links, (2) Handi-Hooks, (1) Metal Storage Rack, and (2) Ratchet Strap 100% recycled high-density polyethylene (HDPE) Low-profile VersaMAT® surface on one side and aggressive AlturnaMAT® surface on the other Supports loads up to 120 tons* Available in black or clear Contours to different ground conditions due to its flexible design Mats can be locked together with Turn-A-Links forming a continuous roadway or workable platform Limited Lifetime Warranty

VersaMAT® Mat-Paks are a convenient, economical package of 12 mats plus accessories and metal storage-skid rack. Mat-Paks include (12) 4' x 8' or 3' x 8' Mats, (20) Single Turn-A-Links, (2) Handi-Hooks, (1) Metal Storage Rack, and (2) Ratchet Straps. Just load the Mat-Pak onto your truck bed and you€™re set for making a nearly 50 foot €œroadway€ to the job site, or you can make a working platform for vehicles and personnel. VersaMAT® was developed to be a more multi-functional ground protection mat for use where a user is looking for the additional benefit of a walking or standing/working surface with a heavy load capacity for construction equipment. VersaMAT® features a low-profile slip-resistant traction surface making it ideal for pedestrian applications. The standard VersaMAT® has the aggressive AlturnaMAT® tread on one side but is also available with a smooth surface making it truly versatile. Featuring a high load-bearing capacity of 120 tons*, VersaMAT® can also be used as a vehicle track way, vehicle parking area, or staging area for supplies and equipment. Weighing just 86 lbs (39 kg) at its maximum size, VersaMAT® can be easily be deployed by hand. VersaMAT® is manufactured from 100% recycled high-density polyethylene, making it durable and resistant to all weather conditions. VersaMAT® has a flexible construction meaning that the mat will follow the contours of the ground delivering a highly effective access solution on sloping or undulating ground conditions. VersaMAT® can be connected together using our flat Turn-A-Links or EZ Link connectors ensuring you have a firm and secure trackway.

*Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%.


  • Easy, convenient way to transport and store mats
  • Mat-Paks include (12) 4' x 8' or 3' x 8' Mats, (20) Single Turn-A-Links, (2) Handi-Hooks, (1) Metal Storage Rack, and (2) Ratchet Strap
  • 100% recycled high-density polyethylene (HDPE)
  • Low-profile VersaMAT® surface on one side and aggressive AlturnaMAT® surface on the other
  • Supports loads up to 120 tons*
  • Available in black or clear
  • Contours to different ground conditions due to its flexible design
  • Mats can be locked together with Turn-A-Links forming a continuous roadway or workable platform
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Checkers
Product Category Ground Protection Mats and Portable Roadway
Product Number CVCP4HH8
Product Name 12 Pack, 4' x 8' VersaMAT® Ground Protection MatPak with Hand Holes, 120 Ton Capacity, Clear - CVCP4HH8
Color Clear
Length 8 ft (24.38 dm)
Width 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data

Similar Products

22
Specs
Color Tan
Length 6 ft (18.29 dm)
Width 1.83 ft (5.59 dm)
View Details
36
Specs
Color Black; Black
Length 3 ft (9.14 dm)
Width 3 ft (9.14 dm)
View Details
4' x 8' VersaMAT® Ground Protection Mat, 120 Ton Load Capacity, Clear - CV48 - CV48 - Checkers
Specs
Color Clear
Length 8 ft (24.38 dm)
Width 4 ft (12.19 dm)
View Details
24
Specs
Color Black; Black
Length 2 ft (6.1 dm)
Width 2 ft (6.1 dm)
View Details