SCS Anti-Static Control Products 817Z33

Description
STATIC SHIELD BAG,81705 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG,81705 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
817Z33
Anti-Static Control Products 817Z33
STATIC SHIELD BAG,81705 SERIES METAL-IN,

STATIC SHIELD BAG,81705 SERIES METAL-IN,

Buy Now
Anti-Static, ESD Bags, Materials - SCP815-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP815-ND
Anti-Static, ESD Bags, Materials SCP815-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 3"" (76.2mm) X 3"" (76.2mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 3"" (76.2mm) X 3"" (76.2mm)"

Buy Now Datasheet
Metal-In Static Shielding Bag, 3x3; Bag Type Scs - 70AC6411 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Static Shielding Bag, 3x3; Bag Type Scs
70AC6411
Metal-In Static Shielding Bag, 3x3; Bag Type Scs 70AC6411
METAL-IN STATIC SHIELDING BAG, 3"X3"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:3"; Length - Metric:76.2mm; Width - Imperial:3"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Resealable RoHS Compliant: Yes

METAL-IN STATIC SHIELDING BAG, 3"X3"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:3"; Length - Metric:76.2mm; Width - Imperial:3"; Bag Thickness:71.12µm; Bag Color:Silver; Seal Type:Resealable RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 817Z33 SCP815-ND 70AC6411
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials Metal-In Static Shielding Bag, 3x3; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details