SCS Anti-Static, ESD Bags, Materials 81758

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 5"" (127mm) X 8"" (203.2mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 5"" (127mm) X 8"" (203.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP695-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP695-ND
Anti-Static, ESD Bags, Materials SCP695-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 5"" (127mm) X 8"" (203.2mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 5"" (127mm) X 8"" (203.2mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
81758
Anti-Static Control Products 81758
STATIC SHIELD BAG,81705 SERIES METAL-IN,

STATIC SHIELD BAG,81705 SERIES METAL-IN,

Buy Now
Static Shielding Bag, Heat Seal, 5x8; Bag Type Scs - 08AC2471 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 5x8; Bag Type Scs
08AC2471
Static Shielding Bag, Heat Seal, 5x8; Bag Type Scs 08AC2471
STATIC SHIELDING BAG, HEAT SEAL, 5"X8"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203.2mm; Width - Imperial:5"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 5"X8"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203.2mm; Width - Imperial:5"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number SCP695-ND 81758 08AC2471
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Static Shielding Bag, Heat Seal, 5x8; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Bin Bags - 2364297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polythene
Height 89.96 inch (2285 mm)
View Details