RS Components, Ltd. Instrument Cases 1951519

Description
E Case B 220mm Black + 2 x End Plates +
Request a Quote
Description
E Case B 220mm Black + 2 x End Plates +
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 1951519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Instrument Cases
1951519
Instrument Cases 1951519
E Case B 220mm Black + 2 x End Plates +

E Case B 220mm Black + 2 x End Plates +

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 1951519
Product Name Instrument Cases
Material Aluminum; Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 222806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 0.9055 inch (23 mm)
Length 4.53 inch (115 mm)
View Details
Transit Cases - 2878305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 7.99 inch (203 mm)
View Details
Instrument Cases - 1951534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 3.15 inch (80 mm)
View Details
Instrument Cases - 232298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Steel; Aluminium, steel
Height 3.46 inch (88 mm)
Length 17.01 inch (432 mm)
View Details