Desco Industries, Inc. RUBBER, DISS, BLUE, T2E7, .060, 24X40' 66070

Description
Statfree® T2™ mat is ideal for soldering or assembly areas. This dual purpose rubber matting material is dissipative on one side and conductive on the other. Its rubber material provides superior resistance to heat, abrasion, and chemicals. Thickness: 0.060" (2.1 mm). RTT: 10 6 ohms per ANSI EOS/ESD-S4.1. RTG: 10 6 ohms per ANSI EOS/ESD-S4.1.
Description
Statfree® T2™ mat is ideal for soldering or assembly areas. This dual purpose rubber matting material is dissipative on one side and conductive on the other. Its rubber material provides superior resistance to heat, abrasion, and chemicals. Thickness: 0.060" (2.1 mm). RTT: 10 6 ohms per ANSI EOS/ESD-S4.1. RTG: 10 6 ohms per ANSI EOS/ESD-S4.1.

Suppliers

Company
Product
Description
Supplier Links
RUBBER, DISS, BLUE, T2E7, .060, 24X40' - 70213916 - Allied Electronics, Inc.
Fort Worth, TX, USA
RUBBER, DISS, BLUE, T2E7, .060, 24X40'
70213916
RUBBER, DISS, BLUE, T2E7, .060, 24X40' 70213916
Statfree® T2™ mat is ideal for soldering or assembly areas. This dual purpose rubber matting material is dissipative on one side and conductive on the other. Its rubber material provides superior resistance to heat, abrasion, and chemicals. Thickness: 0.060" (2.1 mm). RTT: 10 6 ohms per ANSI EOS/ESD-S4.1. RTG: 10 6 ohms per ANSI EOS/ESD-S4.1.

Statfree® T2™ mat is ideal for soldering or assembly areas. This dual purpose rubber matting material is dissipative on one side and conductive on the other. Its rubber material provides superior resistance to heat, abrasion, and chemicals. Thickness: 0.060" (2.1 mm). RTT: 10 6 ohms per ANSI EOS/ESD-S4.1. RTG: 10 6 ohms per ANSI EOS/ESD-S4.1.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Floor Mats
Product Number 70213916
Product Name RUBBER, DISS, BLUE, T2E7, .060, 24X40'
Mat Type ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® HazMat Chemical Absorbent Mat Pad in Dispenser Box - MAT354 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti Static Mats - 144559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nitrile Rubber (NBR)
Color(s) Black
Width 47.24 inch (1200 mm)
View Details