Protektive Pak Grommet, Cable, Mtg Hole Diameter11.3Mm, Pvc, Black; Grommet Type Pro Power 60752

Description
GROMMET, CABLE, MTG HOLE DIAMETER11.3MM, PVC, BLACK; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:7.9mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:11.3mm; Panel Thickness Max:3.2mm RoHS Compliant: Yes
Datasheet
Description
GROMMET, CABLE, MTG HOLE DIAMETER11.3MM, PVC, BLACK; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:7.9mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:11.3mm; Panel Thickness Max:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, Cable, Mtg Hole Diameter11.3Mm, Pvc, Black; Grommet Type Pro Power - 15J7984 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Cable, Mtg Hole Diameter11.3Mm, Pvc, Black; Grommet Type Pro Power
15J7984
Grommet, Cable, Mtg Hole Diameter11.3Mm, Pvc, Black; Grommet Type Pro Power 15J7984
GROMMET, CABLE, MTG HOLE DIAMETER11.3MM, PVC, BLACK; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:7.9mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:11.3mm; Panel Thickness Max:3.2mm RoHS Compliant: Yes

GROMMET, CABLE, MTG HOLE DIAMETER11.3MM, PVC, BLACK; Grommet Type:Open Sleeved; Cable Diameter Min:-; Cable Diameter Max:7.9mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:11.3mm; Panel Thickness Max:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 15J7984
Product Name Grommet, Cable, Mtg Hole Diameter11.3Mm, Pvc, Black; Grommet Type Pro Power
Outside Diameter 0.4449 inch (11.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 2133611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Other; Grommet Strip
Groove Width 0.0787 inch (2 mm)
Material Plastic; Other; Polyethylene
View Details
Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN930-1 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details