GLAND, BRASS, PG11, PK10; Thread Size - Imperial:-; Thread Size - Metric:PG11; Cable Diameter Min:4mm; Cable Diameter Max:10mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68, IP69K; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 78R5598 |
| Product Name | Gland, Brass, Pg11, Pk10; Thread Size Imperial Pro Power |
| Material | Brass; Brass |