Protektive Pak Anti-Static, ESD Device Containers 47554

Description
"Workstation Organizer Storage Polypropylene 16.88"" L x 8.13"" W x 2.38"" H (428.8mm x 206.5mm x 60.5mm)"
Request a Quote Datasheet
Description
"Workstation Organizer Storage Polypropylene 16.88"" L x 8.13"" W x 2.38"" H (428.8mm x 206.5mm x 60.5mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 47554-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
47554-ND
Anti-Static, ESD Device Containers 47554-ND
"Workstation Organizer Storage Polypropylene 16.88"" L x 8.13"" W x 2.38"" H (428.8mm x 206.5mm x 60.5mm)"

"Workstation Organizer Storage Polypropylene 16.88"" L x 8.13"" W x 2.38"" H (428.8mm x 206.5mm x 60.5mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Containers
Product Number 47554-ND
Product Name Anti-Static, ESD Device Containers
Container Type Workstation Organizer
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details