Protektive Pak Anti-Static, ESD Device Containers 37566

Description
"Reel Holder Storage Corrugated Fiberboard 5.75"" L x 8.27"" W x 7.24"" H (146.0mm x 210.0mm x 184.0mm)"
Request a Quote Datasheet
Description
"Reel Holder Storage Corrugated Fiberboard 5.75"" L x 8.27"" W x 7.24"" H (146.0mm x 210.0mm x 184.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Device Containers - 37566-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Device Containers
37566-ND
Anti-Static, ESD Device Containers 37566-ND
"Reel Holder Storage Corrugated Fiberboard 5.75"" L x 8.27"" W x 7.24"" H (146.0mm x 210.0mm x 184.0mm)"

"Reel Holder Storage Corrugated Fiberboard 5.75"" L x 8.27"" W x 7.24"" H (146.0mm x 210.0mm x 184.0mm)"

Buy Now Datasheet
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Reel Storage Container 37566 - 5 3/4 in Length - 8 1/4 in Wide - PROTEKTIVE PAK 37566 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Reel Storage Container 37566 - 5 3/4 in Length - 8 1/4 in Wide
PROTEKTIVE PAK 37566
Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Reel Storage Container 37566 - 5 3/4 in Length - 8 1/4 in Wide PROTEKTIVE PAK 37566
The Protektive Pak impregnated corrugated cardboard ESD / anti-static reel storage container is sold 1 per pack and is another quality product from Protektive Pak. Comes with 5. Includes: Identification Label. The overall length and width are 5 3/4 in x 8 1/4 in.

The Protektive Pak impregnated corrugated cardboard ESD / anti-static reel storage container is sold 1 per pack and is another quality product from Protektive Pak. Comes with 5. Includes: Identification Label. The overall length and width are 5 3/4 in x 8 1/4 in.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 37566-ND PROTEKTIVE PAK 37566
Product Name Anti-Static, ESD Device Containers Protektive Pak Impregnated Corrugated Cardboard ESD / Anti-Static Reel Storage Container 37566 - 5 3/4 in Length - 8 1/4 in Wide
Container Type Reel Holder
Material Corrugated Fiberboard Cardboard; Impregnated Corrugated Cardboard
Application Storage
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1252355 - RS Components, Ltd.
Specs
Features Shielded; ESD
Length 9843 inch (250000 mm)
Width 11.81 inch (300 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details