Desco Industries, Inc. Anti-Static Control Products 30058

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
30058
Anti-Static Control Products 30058
STATIC SHIELD BAG, 1000 SERIES METAL-IN

STATIC SHIELD BAG, 1000 SERIES METAL-IN

Buy Now
Anti Static Packaging - 1745068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745068
Anti Static Packaging 1745068
SHIELD BAG,METAL-IN ZIP, 125x200MM,100EA

SHIELD BAG,METAL-IN ZIP, 125x200MM,100EA

Supplier's Site
SCS 30058, 1000 Series Metal-In Static Shielding Zip Bag 5 in x 8 in - 30058 - Ellsworth Adhesives
Germantown, WI, USA
SCS 30058, 1000 Series Metal-In Static Shielding Zip Bag 5 in x 8 in
30058
SCS 30058, 1000 Series Metal-In Static Shielding Zip Bag 5 in x 8 in 30058
SCS 30058, Metal-In Static Shielding Zip Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 5 in x 8 in.

SCS 30058, Metal-In Static Shielding Zip Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 5 in x 8 in.

Supplier's Site
Anti-Static, ESD Bags, Materials - SCP311-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP311-ND
Anti-Static, ESD Bags, Materials SCP311-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 5"" (127mm) X 8"" (203.2mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 5"" (127mm) X 8"" (203.2mm)"

Buy Now Datasheet
Scc1000 Static Shielding Bag, Zip; Bag Type Scs - 39M3844 - Newark, An Avnet Company
Chicago, IL, United States
Scc1000 Static Shielding Bag, Zip; Bag Type Scs
39M3844
Scc1000 Static Shielding Bag, Zip; Bag Type Scs 39M3844
SCC1000 STATIC SHIELDING BAG, ZIP; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:5"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

SCC1000 STATIC SHIELDING BAG, ZIP; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:5"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Resealable; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
SCS 1000 Series Translucent Metal-In Bag 30058 - 8 in Length - 5 in Wide - 3 mil Thick - SCS 30058 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS 1000 Series Translucent Metal-In Bag 30058 - 8 in Length - 5 in Wide - 3 mil Thick
SCS 30058
SCS 1000 Series Translucent Metal-In Bag 30058 - 8 in Length - 5 in Wide - 3 mil Thick SCS 30058
The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 8 in x 5 in. Thickness is a key component to use of this product and measures in at 3 mil.

The SCS 1000 Series translucent metal-in bag is sold 100 per pack and is another quality product from SCS. The metal-in bag is constructive of polyester and protective properties such as static shielding. The overall length and width are 8 in x 5 in. Thickness is a key component to use of this product and measures in at 3 mil.

Buy Now

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Ellsworth Adhesives DigiKey Newark, An Avnet Company R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 30058 1745068 30058 SCP311-ND 39M3844 SCS 30058
Product Name Anti-Static Control Products Anti Static Packaging SCS 30058, 1000 Series Metal-In Static Shielding Zip Bag 5 in x 8 in Anti-Static, ESD Bags, Materials Scc1000 Static Shielding Bag, Zip; Bag Type Scs SCS 1000 Series Translucent Metal-In Bag 30058 - 8 in Length - 5 in Wide - 3 mil Thick
Container Type Bag Bag Bag Bag Bag
Features ESD Shielded; ESD ESD; StaticShield StaticShield
Height 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details