SCS Anti-Static Control Products 3001520

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
3001520
Anti-Static Control Products 3001520
STATIC SHIELD BAG, 1000 SERIES METAL-IN

STATIC SHIELD BAG, 1000 SERIES METAL-IN

Buy Now
Static Shielding Bag, Heat Seal, 15x20; Bag Type Scs - 66Y8874 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 15x20; Bag Type Scs
66Y8874
Static Shielding Bag, Heat Seal, 15x20; Bag Type Scs 66Y8874
STATIC SHIELDING BAG, HEAT SEAL, 15"X20"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:15"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 15"X20"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:15"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 3001520 66Y8874
Product Name Anti-Static Control Products Static Shielding Bag, Heat Seal, 15x20; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1786418 - RS Components, Ltd.
Specs
Features Shielded; ESD
Height 12.01 inch (305 mm)
Length 12.01 inch (305 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details