WIRE HARNESS CLIP; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:38.9mm; External Width:12.7mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | 92N4817 |
| Product Name | Wire Harness Clip; Cable Clamp / Clip Type Pro Power |