Protektive Pak Cable Tie Holder, Nylon 6/6; Mount Fixing Type Pro Power 2587

Description
CABLE TIE HOLDER, NYLON 6/6; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:12.7mm; Width:12.7mm; Height:-; Product Range:-; Accessory Type:Cable Tie Holder RoHS Compliant: Yes
Datasheet
Description
CABLE TIE HOLDER, NYLON 6/6; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:12.7mm; Width:12.7mm; Height:-; Product Range:-; Accessory Type:Cable Tie Holder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Holder, Nylon 6/6; Mount Fixing Type Pro Power - 92N4802 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Holder, Nylon 6/6; Mount Fixing Type Pro Power
92N4802
Cable Tie Holder, Nylon 6/6; Mount Fixing Type Pro Power 92N4802
CABLE TIE HOLDER, NYLON 6/6; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:12.7mm; Width:12.7mm; Height:-; Product Range:-; Accessory Type:Cable Tie Holder RoHS Compliant: Yes

CABLE TIE HOLDER, NYLON 6/6; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:12.7mm; Width:12.7mm; Height:-; Product Range:-; Accessory Type:Cable Tie Holder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 92N4802
Product Name Cable Tie Holder, Nylon 6/6; Mount Fixing Type Pro Power
Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details