Protektive Pak Cable Tie Holder; Mount Fixing Type Pro Power 2585

Description
CABLE TIE HOLDER; Mount Fixing Type:Adhesive; Mounting Hole Dia:3.8mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:50.8mm; Width:50.8mm; Height:-; Product Range:-; Accessory Type:Cable Tie Holder RoHS Compliant: Yes
Description
CABLE TIE HOLDER; Mount Fixing Type:Adhesive; Mounting Hole Dia:3.8mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:50.8mm; Width:50.8mm; Height:-; Product Range:-; Accessory Type:Cable Tie Holder RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Holder; Mount Fixing Type Pro Power - 92N4800 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Holder; Mount Fixing Type Pro Power
92N4800
Cable Tie Holder; Mount Fixing Type Pro Power 92N4800
CABLE TIE HOLDER; Mount Fixing Type:Adhesive; Mounting Hole Dia:3.8mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:50.8mm; Width:50.8mm; Height:-; Product Range:-; Accessory Type:Cable Tie Holder RoHS Compliant: Yes

CABLE TIE HOLDER; Mount Fixing Type:Adhesive; Mounting Hole Dia:3.8mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:50.8mm; Width:50.8mm; Height:-; Product Range:-; Accessory Type:Cable Tie Holder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 92N4800
Product Name Cable Tie Holder; Mount Fixing Type Pro Power
Length 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 1-604771-0 - TE Connectivity
Specs
Material Nylon
Length 4.06 inch (103 mm)
View Details
2 suppliers
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details