Protektive Pak Heatshrink, 2 Pro Power 15069

Description
HEATSHRINK, 2:1, 3.2MM, WHT, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:White; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.062"; RoHS Compliant: Yes
Description
HEATSHRINK, 2:1, 3.2MM, WHT, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:White; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.062"; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 2 Pro Power - 98K5804 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 2 Pro Power
98K5804
Heatshrink, 2 Pro Power 98K5804
HEATSHRINK, 2:1, 3.2MM, WHT, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:White; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.062"; RoHS Compliant: Yes

HEATSHRINK, 2:1, 3.2MM, WHT, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:White; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.062"; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 98K5804
Product Name Heatshrink, 2 Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2:1 175°C Semi-Rigid PVDF Heat Shrink Tubing - Q-175K-3/8-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
2 suppliers
Power Cable Heat Shrink Tubing - 042304-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details