SCS Anti-Static Control Products 1501526

Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1500 SERIES METAL-OUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
1501526
Anti-Static Control Products 1501526
STATIC SHIELD BAG, 1500 SERIES METAL-OUT

STATIC SHIELD BAG, 1500 SERIES METAL-OUT

Buy Now
Static Shielding Bag, Heat Seal, 15x26; Bag Type Scs - 66Y8705 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 15x26; Bag Type Scs
66Y8705
Static Shielding Bag, Heat Seal, 15x26; Bag Type Scs 66Y8705
STATIC SHIELDING BAG, HEAT SEAL, 15"X26"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:26"; Length - Metric:660.4mm; Width - Imperial:15"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 15"X26"; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:26"; Length - Metric:660.4mm; Width - Imperial:15"; Bag Thickness:76.2µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 1501526 66Y8705
Product Name Anti-Static Control Products Static Shielding Bag, Heat Seal, 15x26; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details