Protektive Pak Grommet M32 Grey Pk25; Grommet Type Pro Power 1458237

Description
GROMMET M32 GREY PK25; Grommet Type:Cable Retention; Cable Diameter Min:15mm; Cable Diameter Max:20mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:32.5mm; Panel Thickness Max:4mm; GrommetRoHS Compliant: Yes
Datasheet
Description
GROMMET M32 GREY PK25; Grommet Type:Cable Retention; Cable Diameter Min:15mm; Cable Diameter Max:20mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:32.5mm; Panel Thickness Max:4mm; GrommetRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet M32 Grey Pk25; Grommet Type Pro Power - 95M7846 - Newark, An Avnet Company
Chicago, IL, United States
Grommet M32 Grey Pk25; Grommet Type Pro Power
95M7846
Grommet M32 Grey Pk25; Grommet Type Pro Power 95M7846
GROMMET M32 GREY PK25; Grommet Type:Cable Retention; Cable Diameter Min:15mm; Cable Diameter Max:20mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:32.5mm; Panel Thickness Max:4mm; GrommetRoHS Compliant: Yes

GROMMET M32 GREY PK25; Grommet Type:Cable Retention; Cable Diameter Min:15mm; Cable Diameter Max:20mm; Grommet Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Mounting Hole Dia:32.5mm; Panel Thickness Max:4mm; GrommetRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 95M7846
Product Name Grommet M32 Grey Pk25; Grommet Type Pro Power
Outside Diameter 1.28 inch (32.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 49.795 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Rubber Grommets - AN931-16-30 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details