Protektive Pak Cable Clamp, Steel, Tin, 15.88Mm L X 9.53Mm W, Pk100; Cable Clamp / Clip Type Pro Power 139

Description
CABLE CLAMP, STEEL, TIN, 15.88MM L X 9.53MM W, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:-; External Length:15.88mm; Height:- RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP, STEEL, TIN, 15.88MM L X 9.53MM W, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:-; External Length:15.88mm; Height:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, Steel, Tin, 15.88Mm L X 9.53Mm W, Pk100; Cable Clamp / Clip Type Pro Power - 29F629 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Steel, Tin, 15.88Mm L X 9.53Mm W, Pk100; Cable Clamp / Clip Type Pro Power
29F629
Cable Clamp, Steel, Tin, 15.88Mm L X 9.53Mm W, Pk100; Cable Clamp / Clip Type Pro Power 29F629
CABLE CLAMP, STEEL, TIN, 15.88MM L X 9.53MM W, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:-; External Length:15.88mm; Height:- RoHS Compliant: Yes

CABLE CLAMP, STEEL, TIN, 15.88MM L X 9.53MM W, PK100; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:-; External Length:15.88mm; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 29F629
Product Name Cable Clamp, Steel, Tin, 15.88Mm L X 9.53Mm W, Pk100; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 1792897 - RS Components, Ltd.
Specs
Diameter 0.453 inch (11.5 mm)
Material PVC; Pvc
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details