The Cable Tie, 100mm, made from PA66 material, is designed for reliable cable management in various applications. It features a length of 100mm and a width of 2.5mm, with a maximum bundle diameter of 25mm. The minimum loop tensile strength is rated at 18 lbs (8 kg), ensuring secure fastening. This product is particularly suitable for outdoor use due to its enhanced resistance to ultraviolet light, which prolongs its lifespan in sunlight. The cable ties are packaged in quantities of 100, making them a practical choice for engineers needing durable and weather-resistant solutions for cable harnessing.
CABLE TIE, 100MM, PA66, PK100, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:100mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:25mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 54M1581 |
| Product Name | Cable Tie, 100Mm, Pa66, Pk100, Black; Cable Tie Material Pro Power |
| Length | 3.94 inch (100 mm) |