Desco Europe Pink Antistatic Bag, 101.6Mm X 152.4Mm; Bag Type Desco Europe/vermason 203005

Description
PINK ANTISTATIC BAG, 101.6MM X 152.4MM; Bag Type:-; Width - Imperial:4"; Length - Imperial:6"; Width - Metric:101.6mm; Length - Metric:152.4mm; Film Thickness:75µm; Bag Colour:Pink; Seal Type:Resealable; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
PINK ANTISTATIC BAG, 101.6MM X 152.4MM; Bag Type:-; Width - Imperial:4"; Length - Imperial:6"; Width - Metric:101.6mm; Length - Metric:152.4mm; Film Thickness:75µm; Bag Colour:Pink; Seal Type:Resealable; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pink Antistatic Bag, 101.6Mm X 152.4Mm; Bag Type Desco Europe/vermason - 50Y8819 - Newark, An Avnet Company
Chicago, IL, United States
Pink Antistatic Bag, 101.6Mm X 152.4Mm; Bag Type Desco Europe/vermason
50Y8819
Pink Antistatic Bag, 101.6Mm X 152.4Mm; Bag Type Desco Europe/vermason 50Y8819
PINK ANTISTATIC BAG, 101.6MM X 152.4MM; Bag Type:-; Width - Imperial:4"; Length - Imperial:6"; Width - Metric:101.6mm; Length - Metric:152.4mm; Film Thickness:75µm; Bag Colour:Pink; Seal Type:Resealable; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

PINK ANTISTATIC BAG, 101.6MM X 152.4MM; Bag Type:-; Width - Imperial:4"; Length - Imperial:6"; Width - Metric:101.6mm; Length - Metric:152.4mm; Film Thickness:75µm; Bag Colour:Pink; Seal Type:Resealable; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 50Y8819
Product Name Pink Antistatic Bag, 101.6Mm X 152.4Mm; Bag Type Desco Europe/vermason
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details