Desco Equipment Co., Inc. Power Outlet Strip, 4 Way, 120V, 12A; No. Of Outlets Desco 19333

Description
POWER OUTLET STRIP, 4 WAY, 120V, 12A; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:12A; Supply Voltage VAC:120V; Plug Type:NA; Cable Length:1.5ft; Product Range:
Datasheet
Description
POWER OUTLET STRIP, 4 WAY, 120V, 12A; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:12A; Supply Voltage VAC:120V; Plug Type:NA; Cable Length:1.5ft; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 4 Way, 120V, 12A; No. Of Outlets Desco - 34AK0920 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 4 Way, 120V, 12A; No. Of Outlets Desco
34AK0920
Power Outlet Strip, 4 Way, 120V, 12A; No. Of Outlets Desco 34AK0920
POWER OUTLET STRIP, 4 WAY, 120V, 12A; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:12A; Supply Voltage VAC:120V; Plug Type:NA; Cable Length:1.5ft; Product Range:

POWER OUTLET STRIP, 4 WAY, 120V, 12A; No. of Outlets:4Outlets; Outlet Type:NEMA 5-15R; Current Rating:12A; Supply Voltage VAC:120V; Plug Type:NA; Cable Length:1.5ft; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 34AK0920
Product Name Power Outlet Strip, 4 Way, 120V, 12A; No. Of Outlets Desco
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

6-Position Accessory Power Strip - 852J2F03 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 2963509 - RS Components, Ltd.
Specs
Voltage 240 v ac
Number of Outlets 2
Outlets Type g - british
View Details
PDUs and Outlet Strips - 1589H70C124 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 24
Current 20.0 amps
View Details