Hammond Manufacturing Company Inc.
PDUs and Outlet Strips
1581C6IEC
Description
Features
Both ends molded on with integral strain relief for long life
Cord length is 72" minimum. Some may be slightly longer.
-
Hammond Manufacturing Company Inc.
Request a Quote
Email Supplier
Description
Features
Both ends molded on with integral strain relief for long life
Cord length is 72" minimum. Some may be slightly longer.
Request a Quote
Email Supplier
Suppliers
Features
Both ends molded on with integral strain relief for long life
Cord length is 72" minimum. Some may be slightly longer.
Features
- Both ends molded on with integral strain relief for long life
- Cord length is 72" minimum. Some may be slightly longer.
Supplier's Site
Technical Specifications
|
Product Category
|
Power Strips |
|
Product Number
|
1581C6IEC |
|
Product Name
|
PDUs and Outlet Strips |
|
Voltage
|
125
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Voltage
125VAC
Number of Outlets
11
Current
15.0 amps
View Details
Hammond Manufacturing Company Inc.
Voltage
120VAC
Number of Outlets
12
Current
20.0 amps
View Details
Hammond Manufacturing Company Inc.
Voltage
100-240VAC (TUV), 120-240VAC (UL), 10A, 50/60Hz
Frequency
50Hz; 60Hz
Number of Outlets
8
View Details
Hammond Manufacturing Company Inc.
Voltage
120VAC
Number of Outlets
24
Current
20.0 amps
View Details