Desco Equipment Co., Inc. Bag, Moisture Barrier, 10 X 20; Bag Type Desco 13950

Description
BAG, MOISTURE BARRIER, 10" X 20"; Bag Type:Moisture Barrier; Width - Imperial:10"; Length - Imperial:20"; Length - Metric:508mm; Film Thickness:101.6µm; Bag Color:-; Seal Type:Heat Seal; Product Range:Statshield Series RoHS Compliant: NA
Description
BAG, MOISTURE BARRIER, 10" X 20"; Bag Type:Moisture Barrier; Width - Imperial:10"; Length - Imperial:20"; Length - Metric:508mm; Film Thickness:101.6µm; Bag Color:-; Seal Type:Heat Seal; Product Range:Statshield Series RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Bag, Moisture Barrier, 10 X 20; Bag Type Desco - 28M7915 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Moisture Barrier, 10 X 20; Bag Type Desco
28M7915
Bag, Moisture Barrier, 10 X 20; Bag Type Desco 28M7915
BAG, MOISTURE BARRIER, 10" X 20"; Bag Type:Moisture Barrier; Width - Imperial:10"; Length - Imperial:20"; Length - Metric:508mm; Film Thickness:101.6µm; Bag Color:-; Seal Type:Heat Seal; Product Range:Statshield Series RoHS Compliant: NA

BAG, MOISTURE BARRIER, 10" X 20"; Bag Type:Moisture Barrier; Width - Imperial:10"; Length - Imperial:20"; Length - Metric:508mm; Film Thickness:101.6µm; Bag Color:-; Seal Type:Heat Seal; Product Range:Statshield Series RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 28M7915
Product Name Bag, Moisture Barrier, 10 X 20; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details