RS Components, Ltd. Laptop Bags 688148

Description
Wenger 612736 Laptop Case
Request a Quote
Description
Wenger 612736 Laptop Case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laptop Bags - 688148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Laptop Bags
688148
Laptop Bags 688148
Wenger 612736 Laptop Case

Wenger 612736 Laptop Case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 688148
Product Name Laptop Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 325001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polyester
Width 14.96 inch (380 mm)
View Details
Anti Static Packaging - 707095 - RS Components, Ltd.
Specs
Container Type Bag
Height 17.72 inch (450 mm)
Width 28.94 inch (735 mm)
View Details
Instrument Cases - 1951517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 2.12 inch (53.8 mm)
Length 6.3 inch (160 mm)
View Details
Anti Static Packaging - 1786395 - RS Components, Ltd.
Specs
Features Shielded; ESD
Height 10 inch (254 mm)
Length 10 inch (254 mm)
View Details