Desco Equipment Co., Inc. Static Shielding Bag, Heat Seal, 24x30; Bag Type Desco 12926

Description
STATIC SHIELDING BAG, HEAT SEAL, 24"X30"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:24"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet
Description
STATIC SHIELDING BAG, HEAT SEAL, 24"X30"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:24"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Static Shielding Bag, Heat Seal, 24x30; Bag Type Desco - 13AC7476 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 24x30; Bag Type Desco
13AC7476
Static Shielding Bag, Heat Seal, 24x30; Bag Type Desco 13AC7476
STATIC SHIELDING BAG, HEAT SEAL, 24"X30"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:24"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 24"X30"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:24"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 13AC7476
Product Name Static Shielding Bag, Heat Seal, 24x30; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details