RS Components, Ltd. Bin Bags 2022213

Description
Cromwell Polythene BK120B1 Bin Bag
Request a Quote
Description
Cromwell Polythene BK120B1 Bin Bag
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bin Bags - 2022213 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bin Bags
2022213
Bin Bags 2022213
Cromwell Polythene BK120B1 Bin Bag

Cromwell Polythene BK120B1 Bin Bag

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2022213
Product Name Bin Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Bin Bags - 2022235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polythene
Height 38.98 inch (990 mm)
View Details
Laptop Bags - 2740329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 100% Polyester
Width 16.9 inch (429 mm)
View Details
Anti Static Packaging - 1908441 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD; MoistureBarrier
Height 7.87 inch (200 mm)
View Details
Anti Static Packaging - 1908429 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 35.98 inch (914 mm)
View Details